The IXGN400N60A3 is a 600V punch-through IGBT in an SOT-227B (miniBLOC) package, designed for switching applications up to 5kHz in power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current rating of 400A at 25°C and 190A at 110°C, with a maximum collector-emitter saturation voltage of 1.25V at 100A and 1.55V at 400A. The device supports a peak collector current of 800A for 1ms and features a square reverse-bias safe operating area. Thermal resistance is 0.15°C/W from junction to case and 0.05°C/W from case to heatsink. It meets an isolation voltage of 3000 V~, operates from -55°C to 150°C, and is certified for mounting torque of 1.5 Nm. The package weight is 30 g.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN400N60A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 600 volts |