The IXGN200N170 is a 1700V non-punch-through IGBT in a SOT-227B miniBLOC package, designed for high-voltage switching applications such as power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current rating of 160A at 90°C and a peak pulse current of 1050A. The device exhibits a collector-emitter saturation voltage of 2.1V to 2.6V at 100A and 15V gate drive, with a gate threshold voltage range of 3.5V to 5.5V. Thermal resistance from junction to case is 0.10°C/W, and the case is isolated with a dielectric strength of 2500V~. It operates from -55°C to 150°C. The package features aluminum nitride isolation and complies with UL 94 V-0 flammability standards. Switching times are typically 535ns for turn-off and 37ns for turn-on at 100A/15V.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, Product overview: IXGN200N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN200N170 can be used for catalog matching and distributor lookup.
IGBT MODULE, 1.7KV, 280A, 1.25KW ROHS COMPLIANT: YES
IGBT MOD, 1.7KV, 280A, 1.25KW; Continuous Collector Current:280A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:1.25kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN200N170 | 297-IXGN200N170 | 29AK0449 | 03AH1138 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | IGBT Transistor | Igbt Module, 1.7Kv, 280A, 1.25Kw Rohs Compliant Littelfuse | Igbt Mod, 1.7Kv, 280A, 1.25Kw; Continuous Collector Current Littelfuse |
| VCES | 1700 volts | |||
| VCE(on) | 2.6 volts | |||
| IC(max) | 280 amps | |||
| Package Type | SOT-227 | TO-3 | TO-3 |