The IXGN120N60A3 is a 600 V, 120 A punch-through IGBT in a SOT-227B miniBLOC package, designed for switching applications up to 5 kHz such as power inverters, motor drives, and PFC circuits. It features an ultra-low saturation voltage of 1.35 V maximum at 100 A and 15 V gate drive, an integrated anti-parallel ultra-fast diode, and 3000 V~ isolation. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.21 °C/W. It meets UL 94 V-0 flammability standards and is packaged with aluminum nitride isolation. The part allows either emitter terminal to function as a main or Kelvin emitter.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN120N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGN120N60A3 |
| VCES | 600 volts |