The IXGM25N100A is a 1000 V, 50 A insulated gate bipolar transistor in a TO-204 AE package, designed for high-power switching applications such as AC motor control, DC servo drives, and uninterruptible power supplies. It has a collector-emitter saturation voltage of 4.0 V at 25 A and 25°C, a maximum continuous collector current of 25 A at 90°C, and a maximum junction temperature of 150°C. The device features a thermal resistance of 0.62 K/W from junction to case and employs a second-generation HDMOSTM process for low conduction losses. It is housed in an industry-standard TO-204 AE package with an isolated mounting screw hole and meets RoHS compliance.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGM25N100A |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGM25N100A |
| VCES | 1000 volts |