The IXGK72N60A3H1 is a 600 V, 72 A punch-through IGBT with an anti-parallel ultra-fast diode, optimized for switching applications up to 5 kHz in power inverters, motor drives, UPS, and PFC circuits. It is packaged in a TO-264 case, weighs 10 g, and has a maximum junction temperature of 150 °C. The device features a typical collector-emitter saturation voltage of 1.35 V at 60 A and 15 V gate-emitter voltage, a thermal resistance junction-to-case of 0.23 °C/W, and a square reverse-bias safe operating area. It meets RoHS standards and is qualified for industrial use with a mounting torque of 1.13 Nm for the TO-264 package.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK72N60A3H1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGK72N60A3H1 |
| VCES | 600 volts |