The IXGK55N120A3H1 is a 1200V punch-through IGBT with an integrated ultrafast diode, designed for switching applications up to 3kHz in power inverters, motor drives, and PFC circuits. It is packaged in a TO-264 case, weighs 10g, and has a maximum collector current of 55A at 110°C. The device has a maximum collector-emitter saturation voltage of 2.3V at 55A and 25°C, a thermal resistance junction-to-case of 0.27°C/W, and a maximum junction temperature of 150°C.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK55N120A3H1 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |