The IXGH72N60A3 is a 600V punch-through IGBT in a TO-247 package, designed for high-power applications such as motor drives, UPS, and SMPS with switching up to 5kHz. It handles a continuous collector current of 72A at 110°C and 75A at 25°C, with a collector-emitter saturation voltage of 1.35V at 60A and 15V gate drive. The device features a square reverse-bias safe operating area, low gate drive requirements, and a thermal resistance from junction to case of 0.23 °C/W. Operating junction temperature ranges from -55°C to 150°C. The TO-247 package measures 21.46mm in length and 20.80mm in width, with a mounting torque of 1.13 Nm.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Insulated Gate Bipolar Transistor, Product overview: IXGH72N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH72N60A3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH72N60A3 | 279-IXGH72N60A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs | IGBT Transistor |
| VCES | 600 volts |