The IXGH6N170A is a 1700 V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as power inverters, UPS, motor drives, and PFC circuits. It features a continuous collector current of 6 A at 25 °C and 3 A at 110 °C, with a collector-emitter saturation voltage of 7.0 V at 25 °C and 5.4 V at 125 °C. The device has a maximum power dissipation of 75 W, a junction temperature range of -55 °C to 150 °C, and a thermal resistance junction-to-case of 1.65 °C/W. It meets UL 94 V-0 flammability requirements and is suitable for clamped inductive switching with a 10 μs short-circuit withstand capability.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, 6A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, TO-247, 3 PIN Product overview: IXGH6N170A from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH6N170A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH6N170A | 279-IXGH6N170A |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | N-Channel 6A 1700V IGBT Transistor |
| VCES | 1700 volts |