Littelfuse, Inc. 300V - 1400V [>40 kHz] PT (Punch Through) IGBTs IXGH48N60C3D1

Description
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
Request a Quote
Description
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGH48N60C3D1 is a 600V punch-through IGBT with an integrated ultra-fast diode, designed for high-frequency switching applications between 40 kHz and 100 kHz. It is packaged in a TO-247 case and weighs 6 grams. The device handles a continuous collector current of 48 A at 110°C and a peak pulse current of 250 A at 25°C. Its collector-emitter saturation voltage is 2.3 V to 2.5 V at 30 A and 15 V gate-emitter voltage. The IGBT features a square RBSOA, avalanche capability, and low gate drive requirements. Thermal resistance from junction to case is 0.42 °C/W, and from case to heatsink is 0.21 °C/W. The reverse diode has a forward voltage of 2.7 V at 30 A. It meets international package standards and is rated for junction temperatures from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXGH48N60C3D1 is a 600V punch-through IGBT with an integrated ultra-fast diode, designed for high-frequency switching applications between 40 kHz and 100 kHz. It is packaged in a TO-247 case and weighs 6 grams. The device handles a continuous collector current of 48 A at 110°C and a peak pulse current of 250 A at 25°C. Its collector-emitter saturation voltage is 2.3 V to 2.5 V at 30 A and 15 V gate-emitter voltage. The IGBT features a square RBSOA, avalanche capability, and low gate drive requirements. Thermal resistance from junction to case is 0.42 °C/W, and from case to heatsink is 0.21 °C/W. The reverse diode has a forward voltage of 2.7 V at 30 A. It meets international package standards and is rated for junction temperatures from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
300V - 1400V [>40 kHz] PT (Punch Through) IGBTs - IXGH48N60C3D1 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1400V [>40 kHz] PT (Punch Through) IGBTs
IXGH48N60C3D1
300V - 1400V [>40 kHz] PT (Punch Through) IGBTs IXGH48N60C3D1
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT

GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXGH48N60C3D1
IGBT Transistor 279-IXGH48N60C3D1
Insulated Gate Bipolar Transistor, Product overview: IXGH48N60C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3D1 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXGH48N60C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 600V, 75A, To-247 Rohs Compliant Ixys Semiconductor - 71AH4559 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 75A, To-247 Rohs Compliant Ixys Semiconductor
71AH4559
Transistor, Igbt, 600V, 75A, To-247 Rohs Compliant Ixys Semiconductor 71AH4559
TRANSISTOR, IGBT, 600V, 75A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 75A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH48N60C3D1 279-IXGH48N60C3D1 71AH4559
Product Name 300V - 1400V [>40 kHz] PT (Punch Through) IGBTs IGBT Transistor Transistor, Igbt, 600V, 75A, To-247 Rohs Compliant Ixys Semiconductor
VCES 600 volts
Unlock Full Specs
to access all available technical data