Littelfuse, Inc. 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGH48N60A3D1

Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGH48N60A3D1 is a 600V punch-through IGBT with a continuous collector current of 48A at 110°C, housed in a TO-247 AD package. It features an integrated ultrafast antiparallel diode, a collector-emitter saturation voltage of 1.18V to 1.35V at 32A and 15V gate drive, and a maximum junction temperature of 150°C. Thermal resistance from junction to case is 0.42°C/W for the IGBT and 0.9°C/W for the diode. Switching performance is optimized for up to 5kHz operation with clamped inductive load capabilities. The device meets international package standards and is rated for applications including power inverters, UPS, motor drives, and PFC circuits.

Datasheet Summary
Powered by GS/AI

The IXGH48N60A3D1 is a 600V punch-through IGBT with a continuous collector current of 48A at 110°C, housed in a TO-247 AD package. It features an integrated ultrafast antiparallel diode, a collector-emitter saturation voltage of 1.18V to 1.35V at 32A and 15V gate drive, and a maximum junction temperature of 150°C. Thermal resistance from junction to case is 0.42°C/W for the IGBT and 0.9°C/W for the diode. Switching performance is optimized for up to 5kHz operation with clamped inductive load capabilities. The device meets international package standards and is rated for applications including power inverters, UPS, motor drives, and PFC circuits.

Suppliers

Company
Product
Description
Supplier Links
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs - IXGH48N60A3D1 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs
IXGH48N60A3D1
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGH48N60A3D1
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXGH48N60A3D1
IGBT Transistor 279-IXGH48N60A3D1
Insulated Gate Bipolar Transistor, Product overview: IXGH48N60A3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60A3D1 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXGH48N60A3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60A3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH48N60A3D1 279-IXGH48N60A3D1
Product Name 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IGBT Transistor
VCES 600 volts
Unlock Full Specs
to access all available technical data