Littelfuse, Inc. 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGH48N60A3

Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote Datasheet
Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs - IXGH48N60A3 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs
IXGH48N60A3
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGH48N60A3
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

Supplier's Site Datasheet
IGBT Transistor 279-IXGH48N60A3
Insulated Gate Bipolar Transistor, Product overview: IXGH48N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60A3 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXGH48N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 600V, 120A, To-247; Continuous Collector Current Littelfuse - 03AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 120A, To-247; Continuous Collector Current Littelfuse
03AH1095
Transistor, Igbt, 600V, 120A, To-247; Continuous Collector Current Littelfuse 03AH1095
TRANSISTOR, IGBT, 600V, 120A, TO-247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.18V; Power Dissipation:300W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

TRANSISTOR, IGBT, 600V, 120A, TO-247; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.18V; Power Dissipation:300W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH48N60A3 279-IXGH48N60A3 03AH1095
Product Name 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IGBT Transistor Transistor, Igbt, 600V, 120A, To-247; Continuous Collector Current Littelfuse
VCES 600 volts
VCE(on) 1.35 volts
Package Type TO-247; TO-247 TO-3; TO-247
Unlock Full Specs
to access all available technical data