The IXGH36N60A3 is a 600 V punch-through IGBT in a TO-247 package, rated for a continuous collector current of 36 A at 110°C and a peak pulse current of 200 A. It features a typical collector-emitter saturation voltage of 1.4 V at 30 A and 15 V gate drive, with a maximum junction temperature of 150°C and thermal resistance from junction to case of 0.21 °C/W. The device supports switching frequencies up to 5 kHz, exhibits a square reverse-bias safe operating area, and meets international standard packaging requirements. Mounting torque is specified at 1.13 Nm for the TO-247 package.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH36N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGH36N60A3 |
| VCES | 600 volts |