The IXGH32N120A3 is a 1200V punch-through IGBT in a TO-247 package, designed for switching applications up to 3 kHz such as power inverters, motor drives, and PFC circuits. It has a continuous collector current of 32 A at 110°C and a saturated collector-emitter voltage of 2.35 V at 32 A and 15 V gate-emitter voltage. The device has a maximum junction temperature of 150°C and a thermal resistance from junction to case of 0.42 °C/W. It is rated for a gate-emitter voltage of ±20 V continuous and ±30 V transient. Weight is 6.0 g.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH32N120A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1200 volts |