The IXGH2N250 is a 2500 V IGBT designed for capacitor discharge, switched-mode, and uninterruptible power supply applications. It is packaged in a TO-247 case with a weight of 6 g and a mounting torque of 1.13 Nm. The device has a continuous collector current of 2.0 A at 110°C and a peak collector current of 13.5 A at 1 ms. The collector-emitter saturation voltage is 3.1 V at 125°C and 2 A, and the thermal resistance from junction to case is 3.9 °C/W. The operating junction temperature ranges from -55 °C to 150 °C.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple, cascaded, lowervoltage switches. Such device consolidation reduces the number of power devices, while also improving cost and efficiency by eliminating complex drive and voltage balancing components. In systems whose circuits previously utilized high voltage SCRs, the use of these VHV IGBTs provides the designer with a true switch for easy implementation of signal modulation schemes, thus improving efficiency, simplifying wave shaping, and enabling load disconnection for improved system safety. Traditional high voltage EMRs and discharge relays can also be replaced, reducing system complexity and improving overall reliability. High blocking voltages High peak current capability High power density Low saturation voltage International standard and proprietary ISOPLUSTM packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH2N250 |
| Product Name | 2500V - 4000V NPT (Non-Punch Through) IGBTs |
| VCES | 2500 volts |