The IXGH28N60A3 is a 600V, 28A continuous current PT IGBT in a TO-247AD package, optimized for switching applications up to 5kHz in power inverters, UPS, motor drives, SMPS, and PFC circuits. It has a maximum collector-emitter voltage of 600V, a saturation voltage of 1.4V at 24A and 15V gate drive, and a thermal resistance junction-to-case of 0.66°C/W. The device supports a maximum junction temperature of 150°C and features a square RBSOA. It complies with international standard packages and is rated for a maximum lead temperature of 300°C for soldering.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH28N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGH28N60A3 |
| VCES | 600 volts |