The IXGH25N160 is a 1600 V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as capacitor discharge and pulser circuits. It has a continuous collector current rating of 75 A at 25°C and a pulsed collector current of 200 A for 1 ms. The collector-emitter saturation voltage is 2.5 V at a collector current of 25 A and a gate-emitter voltage of 15 V. Maximum power dissipation is 300 W at 25°C, with a thermal resistance junction-to-case of 0.42 K/W. The device features a MOS gate for simple drive circuitry, a rugged NPT structure, and meets UL 94 V-0 flammability requirements. The TO-247 package includes an isolated mounting screw hole. Junction temperature ranges from -55°C to 150°C.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, 75A I(C), 1600V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH25N160 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 1600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 75A, 1600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N160 can be used for catalog matching and distributor lookup.
TRANSISTOR, IGBT, 1.6KV, 75A, TO-247; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:300W; Collector Emitter Voltage Max:1.6kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH25N160 | 279-IXGH25N160 | 03AH1072 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | N-Channel 75A 1600V IGBT Transistor | Transistor, Igbt, 1.6Kv, 75A, To-247; Continuous Collector Current Littelfuse |
| VCES | 1600 volts | ||
| VCE(on) | 2.5 volts | ||
| IC(max) | 75 amps | ||
| Package Type | TO-247; TO-247 | TO-3; TO-247 |