The IXGH24N170AH1 is a 1700 V, 24 A insulated gate bipolar transistor in a TO-247 package, designed for high-voltage switching applications such as power inverters, motor drives, and UPS systems. It features an anti-parallel ultra-fast diode and is optimized for low conduction and switching losses. The collector-emitter saturation voltage is 4.5 V to 6.0 V at 16 A and 15 V gate-emitter voltage, with a maximum junction temperature of 150 °C. The device has a thermal resistance from junction to case of 0.50 °C/W and a short-circuit withstand time of 10 μs under clamped inductive load conditions. The package measures 20.80 to 21.46 mm in length, 15.75 to 16.26 mm in width, and weighs 6 g.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH24N170AH1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGH24N170AH1 |
| VCES | 1700 volts |