The IXGH24N170A is a 1700V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current of 24A at 25°C and 16A at 90°C, with a peak pulse current of 75A. The collector-emitter saturation voltage is 4.5V to 6.0V at 16A and 15V gate drive. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.50 °C/W. It features optimized low conduction and switching losses, with a short-circuit withstand time of 10 µs under clamped inductive load. The TO-247 package weighs 6 grams and has a mounting torque requirement of 1.13 Nm.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH24N170A |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |