The IXGH24N170 is a 1700V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It has a continuous collector current of 50A at 25°C and 24A at 90°C, with a maximum collector-emitter voltage of 1700V. The device features a low saturation voltage of up to 3.3V at 24A and 125°C, and a short-circuit withstand time of 10 µs under clamped inductive load conditions. Thermal resistance is 0.25 °C/W from case to heat sink. The package meets UL 94 V-0 flammability requirements and supports isolated mounting with a torque of 1.13 Nm. The operating junction temperature ranges from -55°C to 150°C.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Transistor IGBT N-Ch 1.7KV 50A TO247AD
Transistor IGBT N-Ch 1.7KV 50A TO247AD
Insulated Gate Bipolar Transistor, 50A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH24N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 50A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH24N170 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH24N170 | 194883 | 279-IXGH24N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | IGBTs | N-Channel 50A 1700V IGBT Transistor |
| VCES | 1700 volts | ||
| VCE(on) | 3.3 volts | ||
| IC(max) | 50 amps |