The IXGH20N140C3H1 is a 1400V, 20A punch-through IGBT with an integrated ultra-fast anti-parallel diode, designed for high-frequency switching applications between 20 kHz and 50 kHz. It is packaged in a TO-247 case with dimensions of 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device features a low collector-emitter saturation voltage of up to 5.0 V, a square reverse-bias safe operating area, and high avalanche capability. Thermal resistance from junction to case is 0.50 °C/W, and it operates within a junction temperature range of -55°C to 150°C. The part meets international standard packaging requirements and is rated for continuous gate-emitter voltage of ±20 V with transient tolerance of ±30 V.
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH20N140C3H1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: High-Frequency - IXGH20N140C3H1 |
| VCES | 1400 volts |