The IXGH20N120A3 is a 1200V PT IGBT in a TO-247 package, designed for switching applications up to 3 kHz in power inverters, motor drives, SMPS, and PFC circuits. It has a continuous collector current rating of 20 A at 110°C and a peak pulse current of 120 A. The saturation voltage is 2.3 V typical at 20 A and 15 V gate-emitter bias. Thermal resistance from junction to case is 0.21 °C/W. The device is rated for operating junction temperatures from -55 °C to 150 °C and meets international standard package dimensions for TO-247. Mounting torque is specified at 1.13 Nm (10 lb.in.).
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Insulated Gate Bipolar Transistor, Product overview: IXGH20N120A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH20N120A3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH20N120A3 | 279-IXGH20N120A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs | IGBT Transistor |
| VCES | 1200 volts |