The IXGH20N100A3 is a 1000 V, 20 A punch-through IGBT in a TO-247 package, designed for switching applications up to 3 kHz such as power inverters, motor drives, and PFC circuits. It has a maximum collector-emitter saturation voltage of 2.3 V at 20 A and 15 V gate drive, with a thermal resistance from junction to case of 0.21 °C/W. The device supports continuous collector current of 20 A at 90 °C and peak pulse current of 100 A for 1 ms. It meets standard industrial temperature ranges from -55 °C to 150 °C and is suitable for clamped inductive load operation up to 800 V. The package is a three-pin TO-247 with a mounting torque of 1.13 N·m (10 lb·in).
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH20N100A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1000 volts |