The IXGH16N170AH1 is a 1700V NPT IGBT with an integrated anti-parallel sonic diode, packaged in a TO-247 case, designed for high-voltage switching applications such as AC motor drives, UPS, and resonant-mode power supplies. It has a continuous collector current rating of 11 A at 90°C and a pulse current rating of 40 A at 25°C. The gate-emitter voltage withstand is ±20 V continuous and ±30 V transient. The collector-emitter saturation voltage is 4.0 V at 11 A and 15 V gate-emitter voltage, rising to 4.5 V at 125°C junction temperature. The device has a thermal resistance junction-to-case of 0.65 °C/W and a short-circuit withstand time of 10 μs at 1200 V collector-emitter voltage. It meets the UL 94 V-0 flammability standard. The TO-247 package has a mounting torque rating of 1.13 Nm (10 lb.in).
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH16N170AH1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - NPT - Series: High Voltage - IXGH16N170AH1 |
| VCES | 1700 volts |