Littelfuse, Inc. 1600V - 1700V NPT (Non-Punch Through) IGBTs IXGH16N170A

Description
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Request a Quote
Description
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGH16N170A is a 1700 V NPT IGBT with an integrated antiparallel sonic diode, packaged in a TO-247 case. It handles a continuous collector current of 11 A at 90 °C and a peak collector current of 17 A at 90 °C. The device supports a maximum junction temperature of 150 °C and has a collector-to-emitter saturation voltage of 5.0 V at 11 A and 15 V gate drive. It features a short-circuit withstand time of 10 µs and a thermal resistance of 0.65 °C/W from junction to case. The TO-247 package has a mounting torque rating of 1.13 Nm (10 lb.in).

Datasheet Summary
Powered by GS/AI

The IXGH16N170A is a 1700 V NPT IGBT with an integrated antiparallel sonic diode, packaged in a TO-247 case. It handles a continuous collector current of 11 A at 90 °C and a peak collector current of 17 A at 90 °C. The device supports a maximum junction temperature of 150 °C and has a collector-to-emitter saturation voltage of 5.0 V at 11 A and 15 V gate drive. It features a short-circuit withstand time of 10 µs and a thermal resistance of 0.65 °C/W from junction to case. The TO-247 package has a mounting torque rating of 1.13 Nm (10 lb.in).

Suppliers

Company
Product
Description
Supplier Links
1600V - 1700V NPT (Non-Punch Through) IGBTs - IXGH16N170A - Littelfuse, Inc.
Rosemont, IL, United States
1600V - 1700V NPT (Non-Punch Through) IGBTs
IXGH16N170A
1600V - 1700V NPT (Non-Punch Through) IGBTs IXGH16N170A
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification

This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 16A 1700V IGBT Transistor
279-IXGH16N170A
N-Channel 16A 1700V IGBT Transistor 279-IXGH16N170A
Insulated Gate Bipolar Transistor, 16A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH16N170A from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N170A can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 16A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH16N170A from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N170A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH16N170A 279-IXGH16N170A
Product Name 1600V - 1700V NPT (Non-Punch Through) IGBTs N-Channel 16A 1700V IGBT Transistor
VCES 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - Single - NGTB40N65IHRTG - 887242-NGTB40N65IHRTG - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details