The IXGH12N100 is a 1000 V, 24 A high-speed IGBT in a TO-247AD package, designed for AC motor control, DC servo drives, choppers, UPS, and switch-mode power supplies. It features a maximum collector-emitter saturation voltage of 3.5 V at 12 A and 90 °C, a continuous collector current of 24 A at 25 °C, and a power dissipation of 100 W at 25 °C. The device has a junction temperature range of -55 °C to +150 °C and a thermal resistance from junction to case of 1.25 K/W. It complies with JEDEC TO-247AD mechanical standards and is rated for a maximum soldering temperature of 300 °C for 10 seconds. Mounting torque is specified at 1.13 Nm (10 lb.in.) for an M3 screw.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH12N100 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGH12N100 |
| VCES | 1000 volts |