The IXGH10N170A is a 1700 V, 10 A non-punch-through (NPT) IGBT in a JEDEC TO-247 AD package, designed for high-voltage switching applications such as AC motor speed control, DC servo drives, and uninterruptible power supplies. It features a maximum collector-emitter voltage of 1700 V, a continuous collector current of 10 A at 25 °C, and a collector-emitter saturation voltage of 6.0 V at 25 °C. The device supports a short-circuit withstand time of 10 µs under clamped inductive load conditions and has a maximum junction temperature of 150 °C. Thermal resistance from junction to case is 0.25 K/W. The package complies with UL94V-0 flammability standards and supports isolated mounting via a single screw.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Insulated Gate Bipolar Transistor, 10A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH10N170A from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH10N170A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH10N170A | 279-IXGH10N170A |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | N-Channel 10A 1700V IGBT Transistor |
| VCES | 1700 volts |