The IXGH10N170 is a 1700V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It has a continuous collector current rating of 10 A at 90°C and a peak pulse current of 70 A. The device features a maximum collector-emitter saturation voltage of 4.0 V at 10 A and 25°C, and a thermal resistance from junction to case of 1.1 °C/W. The package complies with UL 94 V-0 flammability requirements, supports isolated mounting via a single screw, and operates over a junction temperature range of -55 to 150 °C.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH10N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs |
| VCES | 1700 volts |