The IXGF30N400 is a high-voltage N-channel IGBT designed for capacitor discharge and pulser circuits, featuring a 4000 V collector-emitter blocking voltage and a 30 A continuous collector current at 25°C. It is packaged in an ISOPLUS i4-Pak™ with an electrically isolated tab and has a thermal resistance from junction to case of 0.78 °C/W. The device supports a maximum junction temperature of 150°C and meets UL 94 V-0 flammability standards. Its peak collector current capability reaches 360 A under short-pulse conditions, and it exhibits a low saturation voltage of 3.1 V at 30 A and 15 V gate-emitter voltage. The package is 1.6 mm from case to solder point with a maximum lead temperature of 260°C for 10 seconds.
Insulated Gate Bipolar Transistor, 30A I(C), 4000V V(BR)CES, N-Channel, I4PAK-3 Product overview: IXGF30N400 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 4000V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 4000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGF30N400 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGF30N400 |
| Product Name | N-Channel 30A 4000V IGBT Transistor |