The IXGF25N250 is a high-voltage NPT IGBT designed for capacitor discharge and pulser circuits, featuring an electrically isolated tab and ISOPLUS i4-Pak™ package. It has a collector-emitter voltage rating of 2500 V, a continuous collector current of 30 A at 25°C, and a peak collector current of 200 A for 1 ms. The device exhibits a low saturation voltage of 2.9 V at 25°C and 15 V gate-emitter voltage, with a high peak current capability of 240 A under clamped inductive load conditions. Operating junction temperature ranges from -55°C to 150°C, with a thermal resistance from junction to case of 1.10°C/W. The package is UL recognized and meets UL 94 V-0 flammability standards.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple, cascaded, lowervoltage switches. Such device consolidation reduces the number of power devices, while also improving cost and efficiency by eliminating complex drive and voltage balancing components. In systems whose circuits previously utilized high voltage SCRs, the use of these VHV IGBTs provides the designer with a true switch for easy implementation of signal modulation schemes, thus improving efficiency, simplifying wave shaping, and enabling load disconnection for improved system safety. Traditional high voltage EMRs and discharge relays can also be replaced, reducing system complexity and improving overall reliability. High blocking voltages High peak current capability High power density Low saturation voltage International standard and proprietary ISOPLUSTM packages
Insulated Gate Bipolar Transistor, 30A I(C), 2500V V(BR)CES, N-Channel, I4PAC-3 Product overview: IXGF25N250 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 2500V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 2500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGF25N250 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGF25N250 | 279-IXGF25N250 |
| Product Name | 2500V - 4000V NPT (Non-Punch Through) IGBTs | N-Channel 30A 2500V IGBT Transistor |
| VCES | 2500 volts |