The IXGA48N60A3 is a 600V punch-through IGBT in a TO-263 package, designed for switching applications up to 5kHz in power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current of 48A at 110°C and a collector-emitter saturation voltage of 1.18V to 1.35V at 32A and 15V gate drive. The device features a square reverse-bias safe operating area, low gate drive requirements, and a thermal resistance from junction to case of 0.42°C/W. It is qualified for operation from -55°C to +150°C junction temperature and meets international standard package dimensions. The package weighs 2.5g and supports a maximum lead temperature of 260°C for 10 seconds. The part conforms to RoHS standards and is optimized for low conduction losses and high current handling.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Insulated Gate Bipolar Transistor, Product overview: IXGA48N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGA48N60A3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA48N60A3 | 279-IXGA48N60A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs | IGBT Transistor |
| VCES | 600 volts |