The IXGA28N60A3 is a 600 V, 28 A collector current PT IGBT in a TO-263 surface-mount package, designed for switching applications up to 5 kHz such as power inverters, motor drives, UPS, and PFC circuits. It has a maximum collector-emitter voltage of 600 V, a saturated collector-emitter voltage of 1.4 V at 24 A and 15 V gate drive, and a continuous collector current rating of 28 A at 110 °C junction temperature. The device features a square RBSOA, low gate drive requirement, and a thermal resistance junction-to-case of 0.66 °C/W. It is rated for operation from -55 °C to 150 °C junction temperature and meets RoHS standards. The package is an industry-standard TO-263 with a weight of 2.5 g.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA28N60A3 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGA28N60A3 |
| VCES | 600 volts |