The IXGA20N100A3 is a 1000 V, 20 A punch-through IGBT in a TO-263 surface-mount package, designed for switching applications up to 3 kHz in power inverters, motor drives, and PFC circuits. It has a maximum collector-emitter voltage of 1000 V, a collector current of 20 A at 90 °C, and a saturation voltage of 2.1 to 2.3 V at 20 A and 15 V gate drive. The device features a thermal resistance from junction to case of 0.83 °C/W and operates within a junction temperature range of -55 °C to 150 °C. Its gate-emitter threshold voltage is 2.5 to 5.0 V, and it supports a transient gate-emitter voltage of ±30 V. The TO-263 package weighs 2.5 g and requires a mounting force of 10 to 65 N.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA20N100A3 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1000 volts |