The IXGA20N100 is a 1000 V, 40 A IGBT in a TO-263AA package, designed for applications such as AC motor control, DC servo drives, and UPS systems. It features a collector-emitter saturation voltage of 3.0 V at 25 °C, a maximum junction temperature of 150 °C, and a power dissipation of 150 W at 25 °C. The device has a thermal resistance of 0.83 K/W from junction to case and is rated for continuous gate-emitter voltage of ±20 V. RoHS-compliant and built to JEDEC TO-263AA standards, it supports easy mounting with a single screw and offers high power density with MOS gate drive simplicity.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA20N100 |
| Product Name | 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs |
| VCES | 1000 volts |