The IXGA12N100 is a punch-through IGBT in a TO-263AA surface-mount package, rated for 1000 V collector-emitter voltage and 24 A continuous collector current at 25°C. It has a typical collector-emitter saturation voltage of 3.5 V at 25°C and 4.0 V for the A variant. The device supports a maximum junction temperature of 150°C and features low conduction losses due to its HDMOS process. Mounting torque with an M3 screw is 0.45 Nm, and the case weight is 4 g. The part complies with JEDEC TO-263AA standards and is suitable for applications including AC motor control, DC servo drives, and switch-mode power supplies.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGA12N100 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - PT - Series: Low-Frequency - IXGA12N100 |
| VCES | 1000 volts |