The IXFX78N50P3 is an N-channel enhancement mode Power MOSFET with a 500 V drain-source breakdown voltage and 78 A continuous drain current, designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a PLUS247 case with a weight of 6 g, featuring a fast intrinsic diode, avalanche ruggedness, and low gate charge. The device has an on-resistance of 68 mΩ at 25°C, a maximum junction temperature of 150°C, and a thermal resistance from junction to case of 0.11 °C/W. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant. The package provides low inductance and easy mounting with a specified mounting force of 20 to 120 N.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
MOSFET 500V 78A Polar3 HiPerFET PLUS247
MOSFET 500V 78A Polar3 HiPerFET PLUS247
MOSFET 500V 78A Polar3 HiPerFET PLUS247
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX78N50P3 | 8024509P | 8024509 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |