The IXFX160N30T is an N-channel enhancement mode MOSFET designed for high-power switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a PLUS247 case with dimensions of 20.80 to 21.34 mm in length and 15.75 to 16.13 mm in width. The device has a drain-source breakdown voltage of 300 V, a continuous drain current of 160 A at 25°C, and a maximum RDS(on) of 19 mΩ at 10 V gate voltage and 80 A drain current. It features a fast intrinsic diode with a reverse recovery time of 200 ns, is avalanche rated, and supports a maximum junction temperature of 150°C. The mounting torque for the PLUS247 package is 20 to 120 N (4.5 to 27 lb.in). The product meets avalanche and thermal reliability standards inherent to its design and construction, and is noted for low on-resistance, high current handling, and space-saving packaging.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXFX160N30T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX160N30T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFX160N30T | 278-IXFX160N30T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |