IXFT96N20P is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring a 200 V drain-to-source breakdown voltage and a continuous drain current of 96 A at 25°C. It comes in a TO-268 surface-mount package with a drain tab and measures 20.80 to 21.46 mm in length. The device has a maximum on-state resistance of 24 mΩ at 10 V gate voltage and 25°C, and is rated for avalanche energy up to 1.5 J. It includes a fast intrinsic diode with reverse recovery time up to 200 ns and meets the AEC-Q200 standard. The operating junction temperature ranges from -55°C to 175°C, with a thermal resistance from junction to case of 0.21 °C/W.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 96A I(D), 200V, 0.024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-268AA, TO-268, 3 PIN Product overview: IXFT96N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 96A, 200V, 0.024ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 96A, 200V, 0.024ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT96N20P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT96N20P | 278-IXFT96N20P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 96A 200V 0.024ohm MOSFET Transistor |
| Polarity | N-Channel |