IXFT36N50P is an N-channel enhancement mode Power MOSFET designed for high-power switching applications, featuring a fast intrinsic diode and avalanche capability. It is packaged in a TO-268 case with dimensions of 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width, weighing 4.0 g. The device has a drain-source breakdown voltage of 500 V, continuous drain current of 36 A at 25°C, and maximum pulse current of 90 A. Its on-resistance is 170 mΩ at 10 V gate-source voltage, with a thermal resistance from junction to case of 0.23 °C/W. The gate charge totals 93 nC, and the device meets AEC-Q200 and RoHS standards. It supports a maximum transient thermal impedance of 0.4 °C/W for short pulses and has a drain-source dv/dt rating of 10 V/ns.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 36A I(D), 500V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-268AA, TO-268, 3 PIN Product overview: IXFT36N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 36A, 500V, 0.17ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36A, 500V, 0.17ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFT36N50P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFT36N50P | 278-IXFT36N50P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 36A 500V 0.17ohm MOSFET Transistor |
| Polarity | N-Channel |