The IXFT180N20X3HV is an N-channel enhancement mode power MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-268HV case with a drain tab, weighing 4 grams. The device has a drain-source breakdown voltage of 200 V, continuous drain current of 180 A at 25°C, and a maximum drain-source on-resistance of 7.5 mΩ at 10 V gate-source voltage. It is avalanche rated with an energy rating of 2.2 J and features low gate charge (154 nC) and low package inductance. The thermal resistance from junction to case is 0.17 °C/W. The part meets RoHS standards and is designed for operation from -55 °C to 150 °C junction temperature. It is qualified under international standard package requirements and exhibits superior dv/dt performance of 20 V/ns.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFT180N20X3HV |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options |
| Polarity | N-Channel |