Littelfuse, Inc. 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR80N50Q3

Description
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Datasheet
Description
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFR80N50Q3 - Littelfuse, Inc.
Rosemont, IL, United States
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFR80N50Q3
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR80N50Q3
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance

The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFR80N50Q3
Product Name 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details