2LS20017E42W40403 -- IGBT MODULES
Infineon Technologies AG
IGBT Modules
2LS20017E42W40403
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
2LS20017E42W40403 |
|
Product Name
|
IGBT Modules |
Unlock Full Specs
to access all available technical data
Similar Products
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-220; SOT3; PG-TO220-3
Features
IGBT Trench 650 V 55 A 188 W Through Hole PG-TO220-3
View Details
VCE(on)
650 volts
Switching Speed
15 to 120 kHz
tr
12 ns
View Details
Polarity
N-Channel
Package Type
Semitrans3
Number of units in IC
2
View Details