Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR48N60P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFR48N60P is an N-channel enhancement mode Power MOSFET with a 600 V drain-source breakdown voltage and a continuous drain current of 32 A at 25°C, housed in an ISOPLUS247 package with an electrically isolated back surface. It features a low on-state resistance of 150 mΩ at 25°C, an avalanche energy rating of 70 mJ, and a fast intrinsic diode with a reverse recovery time of 200 ns. The device is rated for unclamped inductive switching, has a maximum junction temperature of 150°C, and provides 2500 V RMS electrical isolation. It meets UL 94 V-0 and ISOPLUS247 thermal and mechanical specifications, with a thermal resistance from junction to case of 0.42 °C/W and junction to heat sink of 0.15 °C/W.

Datasheet Summary
Powered by GS/AI

The IXFR48N60P is an N-channel enhancement mode Power MOSFET with a 600 V drain-source breakdown voltage and a continuous drain current of 32 A at 25°C, housed in an ISOPLUS247 package with an electrically isolated back surface. It features a low on-state resistance of 150 mΩ at 25°C, an avalanche energy rating of 70 mJ, and a fast intrinsic diode with a reverse recovery time of 200 ns. The device is rated for unclamped inductive switching, has a maximum junction temperature of 150°C, and provides 2500 V RMS electrical isolation. It meets UL 94 V-0 and ISOPLUS247 thermal and mechanical specifications, with a thermal resistance from junction to case of 0.42 °C/W and junction to heat sink of 0.15 °C/W.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFR48N60P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFR48N60P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR48N60P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 32A 600V 0.15ohm MOSFET Transistor
278-IXFR48N60P
N-Channel 32A 600V 0.15ohm MOSFET Transistor 278-IXFR48N60P
Power Field-Effect Transistor, 32A I(D), 600V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR48N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 600V, 0.15ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 600V, 0.15ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR48N60P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 32A I(D), 600V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR48N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 600V, 0.15ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 600V, 0.15ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR48N60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 32A, Isoplus-247; Channel Type Ixys Semiconductor - 37AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 32A, Isoplus-247; Channel Type Ixys Semiconductor
37AC0718
Mosfet, N-Ch, 600V, 32A, Isoplus-247; Channel Type Ixys Semiconductor 37AC0718
MOSFET, N-CH, 600V, 32A, ISOPLUS-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 32A, ISOPLUS-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR48N60P 278-IXFR48N60P 37AC0718
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 32A 600V 0.15ohm MOSFET Transistor Mosfet, N-Ch, 600V, 32A, Isoplus-247; Channel Type Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data