The IXFR24N50 is an N-channel enhancement mode MOSFET in the HiPerFET family, designed for high-power switching applications such as DC-DC converters, battery chargers, and AC motor control. It is housed in an ISOPLUS247 package with a 26mm×16mm footprint and features an electrically isolated back surface rated for 2500 V isolation. The device has a maximum drain-source voltage of 500 V, a continuous drain current of 24 A at 25°C, and a maximum drain-source on-resistance of 0.23 Ω at 10 V gate bias. It supports an avalanche energy of 30 mJ and has a rugged polysilicon gate structure with an intrinsic fast recovery diode. The part meets thermal operating limits from -55°C to 150°C and offers low drain-to-tab capacitance below 50 pF. It is qualified for industrial use with an HDMOS process and unclamped inductive switching capability.
The N-Channel HiPerFET™ Standard series includes popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. This series is available in many standard industrial packages including isolated types.Advantages: Easy to mount Space savings High power density International Standard Packages High Current Handling Capability Low RDS(on) HDMOS process Avalanche Rated Low Package Inductance Fast intrinsic diode
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFR24N50 |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Standard - IXFR24N50 |
| Polarity | N-Channel |