Littelfuse, Inc. 600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options IXFQ8N85X

Description
Ultra-Junction X-Class Power MOSFETs with fast body diodes are rugged devices that display the lowest on-state resistances in the industry, enabling very high power density in high-voltage power conversion applications. Developed using the charge compensation principle and proprietary process technology, these devices exhibit low gate charges and superior dv/dt performance. In addition, thanks to the fast soft-recovery body diode, these Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Datasheet
Description
Ultra-Junction X-Class Power MOSFETs with fast body diodes are rugged devices that display the lowest on-state resistances in the industry, enabling very high power density in high-voltage power conversion applications. Developed using the charge compensation principle and proprietary process technology, these devices exhibit low gate charges and superior dv/dt performance. In addition, thanks to the fast soft-recovery body diode, these Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFQ8N85X - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options
IXFQ8N85X
600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options IXFQ8N85X
Ultra-Junction X-Class Power MOSFETs with fast body diodes are rugged devices that display the lowest on-state resistances in the industry, enabling very high power density in high-voltage power conversion applications. Developed using the charge compensation principle and proprietary process technology, these devices exhibit low gate charges and superior dv/dt performance. In addition, thanks to the fast soft-recovery body diode, these Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Ultra-Junction X-Class Power MOSFETs with fast body diodes are rugged devices that display the lowest on-state resistances in the industry, enabling very high power density in high-voltage power conversion applications. Developed using the charge compensation principle and proprietary process technology, these devices exhibit low gate charges and superior dv/dt performance. In addition, thanks to the fast soft-recovery body diode, these Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFQ8N85X
Product Name 600V - 1000V Ultra Junction Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Darlington Pairs - 154986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT223; Sot-223
View Details
Hard To Find - 2MBI150PC-140 - 1123617-2MBI150PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers