Littelfuse, Inc. 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFQ22N60P3

Description
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Datasheet
Description
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFQ22N60P3 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFQ22N60P3
300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFQ22N60P3
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFQ22N60P3
Product Name 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 38302391 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
2 suppliers
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details