Littelfuse, Inc. 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFP34N65X3

Description
This 650V X3-Class Ultra Junction MOSFETs feature a fast body diode. They are available with 34A nominal current rating in TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg leading to an improvement in the Figure of Merit FOM: RDS(on) x Qg as compared to its predecessor X2-Class. These benefits enable designers to achieve higher efficiency and increased power density. This series of power MOSFETs feature fast body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr) On-state resistance: RDS(ON) = 100mΩ Reverse recovery time: trr = 150ns Thermal resistance: RthJC = 0.28K/W Avalanche rating: EAS = 750mJ Gate charge: Qg = 29nC
Request a Quote Datasheet
Description
This 650V X3-Class Ultra Junction MOSFETs feature a fast body diode. They are available with 34A nominal current rating in TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg leading to an improvement in the Figure of Merit FOM: RDS(on) x Qg as compared to its predecessor X2-Class. These benefits enable designers to achieve higher efficiency and increased power density. This series of power MOSFETs feature fast body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr) On-state resistance: RDS(ON) = 100mΩ Reverse recovery time: trr = 150ns Thermal resistance: RthJC = 0.28K/W Avalanche rating: EAS = 750mJ Gate charge: Qg = 29nC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFP34N65X3 - Littelfuse, Inc.
Rosemont, IL, United States
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
IXFP34N65X3
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFP34N65X3
This 650V X3-Class Ultra Junction MOSFETs feature a fast body diode. They are available with 34A nominal current rating in TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg leading to an improvement in the Figure of Merit FOM: RDS(on) x Qg as compared to its predecessor X2-Class. These benefits enable designers to achieve higher efficiency and increased power density. This series of power MOSFETs feature fast body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr) On-state resistance: RDS(ON) = 100mΩ Reverse recovery time: trr = 150ns Thermal resistance: RthJC = 0.28K/W Avalanche rating: EAS = 750mJ Gate charge: Qg = 29nC

This 650V X3-Class Ultra Junction MOSFETs feature a fast body diode. They are available with 34A nominal current rating in TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg leading to an improvement in the Figure of Merit FOM: RDS(on) x Qg as compared to its predecessor X2-Class. These benefits enable designers to achieve higher efficiency and increased power density. This series of power MOSFETs feature fast body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr) On-state resistance: RDS(ON) = 100mΩ Reverse recovery time: trr = 150ns Thermal resistance: RthJC = 0.28K/W Avalanche rating: EAS = 750mJ Gate charge: Qg = 29nC

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXFP34N65X3
MOSFET Transistor 278-IXFP34N65X3
discrete MOSFET Product overview: IXFP34N65X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP34N65X3 can be used for catalog matching and distributor lookup.

discrete MOSFET Product overview: IXFP34N65X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP34N65X3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFP34N65X3 278-IXFP34N65X3
Product Name 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data