Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXFP18N65X2M

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFP18N65X2M is an N-channel enhancement mode MOSFET for high-voltage switching applications such as power supplies and motor drives. It is packaged in an overmolded TO-220 case with an electrically isolated tab. The device has a drain-source breakdown voltage of 650 V, a continuous drain current of 18 A at 25°C, and a maximum on-state resistance of 200 mΩ at 10 V gate voltage and 9 A drain current. It is avalanche rated with 300 mJ energy rating and supports a transient gate-source voltage of ±40 V. The junction temperature range is -55°C to 150°C. The case-to-junction thermal resistance is 3.5 °C/W, and the case-to-heatsink thermal resistance is 0.50 °C/W. It meets the AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXFP18N65X2M is an N-channel enhancement mode MOSFET for high-voltage switching applications such as power supplies and motor drives. It is packaged in an overmolded TO-220 case with an electrically isolated tab. The device has a drain-source breakdown voltage of 650 V, a continuous drain current of 18 A at 25°C, and a maximum on-state resistance of 200 mΩ at 10 V gate voltage and 9 A drain current. It is avalanche rated with 300 mJ energy rating and supports a transient gate-source voltage of ±40 V. The junction temperature range is -55°C to 150°C. The case-to-junction thermal resistance is 3.5 °C/W, and the case-to-heatsink thermal resistance is 0.50 °C/W. It meets the AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXFP18N65X2M - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXFP18N65X2M
24 V Bidirectional 250 W Discrete TVS Diode IXFP18N65X2M
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFP18N65X2M
Product Name 24 V Bidirectional 250 W Discrete TVS Diode
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers