The IXFN64N60P is an N-channel enhancement mode power MOSFET rated for 600 V drain-source voltage and 50 A continuous drain current, designed for high-power switching applications such as DC-DC converters, synchronous rectification, and switched-mode power supplies. It is packaged in a miniBLOC (SOT-227B) case measuring 31.88 mm x 25.42 mm with a height of 12.22 mm, featuring aluminum nitride isolation and a mounting torque of 1.13 Nm. The device has a typical on-resistance of 96 mΩ, a thermal resistance from junction to case of 0.18 °C/W, and is rated for operation from -55 °C to +150 °C. It is avalanche rated with an single-pulse energy of 80 mJ and includes a fast intrinsic diode with reverse recovery time of 200 ns. The package meets UL 94 V-0 flammability standards and supports unclamped inductive switching. Terminal and mounting torque are specified at 1.13 Nm.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
MOSFET, N, SOT-227B; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:64A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:700W; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN64N60P | 58M7626 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | Mosfet, N, Sot-227B; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |