Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXFN180N25T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Datasheet
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFN180N25T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFN180N25T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXFN180N25T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFN180N25T
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Transistor Grade / Operating Range Military
View Details
4 suppliers