Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Q-Class - IXFH32N50Q IXFH32N50Q

Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH32N50Q is an N-channel enhancement mode Power MOSFET designed for high-power switching applications, featuring a 500 V drain-source breakdown voltage, 32 A continuous drain current, and a maximum on-state resistance of 0.16 Ω at 25°C. It is packaged in a TO-247 AD case with a weight of 6 g and an operating junction temperature range of -55°C to 150°C. The device is avalanche rated, supports unclamped inductive switching with an energy rating of 45 mJ, and has a maximum dv/dt capability of 5 V/ns. Molding epoxies meet UL 94 V-0 flammability standards. Its low gate charge and capacitances enable faster switching and easier drive circuitry.

Datasheet Summary
Powered by GS/AI

The IXFH32N50Q is an N-channel enhancement mode Power MOSFET designed for high-power switching applications, featuring a 500 V drain-source breakdown voltage, 32 A continuous drain current, and a maximum on-state resistance of 0.16 Ω at 25°C. It is packaged in a TO-247 AD case with a weight of 6 g and an operating junction temperature range of -55°C to 150°C. The device is avalanche rated, supports unclamped inductive switching with an energy rating of 45 mJ, and has a maximum dv/dt capability of 5 V/ns. Molding epoxies meet UL 94 V-0 flammability standards. Its low gate charge and capacitances enable faster switching and easier drive circuitry.

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Q-Class - IXFH32N50Q - IXFH32N50Q - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Q-Class - IXFH32N50Q
IXFH32N50Q
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Q-Class - IXFH32N50Q IXFH32N50Q
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFH32N50Q
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Q-Class - IXFH32N50Q
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers